Intel Corporation Fpga EPF10K50ETI144-2

Description
Loadable PLD, 0.6ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETI144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETI144-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETI144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETI144-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETI144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETI144-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETI144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETI144-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 - 918423-EPF10K50ETI144-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2
918423-EPF10K50ETI144-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 918423-EPF10K50ETI144-2
Manufacturer: Intel Win Source Part Number: 918423-EPF10K50ETI14 4-2 Series: FLEX-10KE® Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 102 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918423-EPF10K50ETI144-2
Series: FLEX-10KE®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 102
Part Status: Obsolete
Family Name: EPF10K50
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50ETI144-2-ND
FPGAs (Field Programmable Gate Array) EPF10K50ETI144-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP - EPF10K50ETI144-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP
EPF10K50ETI144-2
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP EPF10K50ETI144-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50ETI144-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50ETI144-2
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50ETI144-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50ETI144-2
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50ETI144-2
FPGAs (Field Programmable Gate Array) EPF10K50ETI144-2
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50ETI144-2
FPGAs (Field Programmable Gate Array) EPF10K50ETI144-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K50ETI144-2 918423-EPF10K50ETI144-2 EPF10K50ETI144-2-ND EPF10K50ETI144-2 EPF10K50ETI144-2 EPF10K50ETI144-2 EPF10K50ETI144-2 EPF10K50ETI144-2
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETI144-2 FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5 Other Other; 2.3V ~ 2.7V Other; 2.3V ~ 2.7V
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB81I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 63 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details