Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N EPF10K50ETC144-3N

Description
Manufacturer: Altera Win Source Part Number: 774061-EPF10K50ETC14 4-3N Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144PP; APA075-TQ144PP; APA450-TQG144I; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774061-EPF10K50ETC14 4-3N Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144PP; APA075-TQ144PP; APA450-TQG144I; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N - 774061-EPF10K50ETC144-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N
774061-EPF10K50ETC144-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N 774061-EPF10K50ETC144-3N
Manufacturer: Altera Win Source Part Number: 774061-EPF10K50ETC14 4-3N Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144PP; APA075-TQ144PP; APA450-TQG144I; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774061-EPF10K50ETC144-3N
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 102
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EPF10K50E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144PP; APA075-TQ144PP; APA450-TQG144I;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
Loadable PLD, 0.8ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETC144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-3 N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.8ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETC144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 102 IOs - 386-EPF10K50ETC144-3N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 102 IOs
386-EPF10K50ETC144-3N
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 102 IOs 386-EPF10K50ETC144-3N
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 102 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 102 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3N
FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP - EPF10K50ETC144-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP
EPF10K50ETC144-3N
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP EPF10K50ETC144-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774061-EPF10K50ETC144-3N EPF10K50ETC144-3N-ND 696-EPF10K50ETC144-3N 386-EPF10K50ETC144-3N EPF10K50ETC144-3N EPF10K50ETC144-3N EPF10K50ETC144-3N EPF10K50ETC144-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3N FPGAs (Field Programmable Gate Array) Fpga FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 102 IOs Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.3 V ~ 2.7 V Other; 2.5 Other; 2.5V Other; 2.3V ~ 2.7V Other
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data