Manufacturer: Altera
Win Source Part Number: 774059-EPF10K50ETC14
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 102
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EPF10K50E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA450-TQ144ES; APA075-TQ144PP; APA450-TQ144; APA450-TQG144ES;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Loadable PLD, 0.5ns, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EPF10K50ETC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 102 I/O 144TQFP
IC FPGA 102 I/O 144TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 774059-EPF10K50ETC144-1 | 696-EPF10K50ETC144-1 | EPF10K50ETC144-1-ND | EPF10K50ETC144-1 | EPF10K50ETC144-1 | EPF10K50ETC144-1 | EPF10K50ETC144-1 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-1 | Fpga | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 199000 | 199000 | 199000 | ||||
| Logic Cells / Logic Blocks | 2880 | 2880 | 2880 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.3 V ~ 2.7 V | Other; 2.5 | Other; 2.3V ~ 2.7V | Other | |||
| Internal Frequency | 140 MHz |