Intel Corporation 200MHz FPGA Programmable Logic Device EPF10K50EQI240-2N

Description
FPGA 200MHz PQFP240 189 I/O 2880 LEs 199K Gates Product overview: EPF10K50EQI240-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQI240-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 200MHz PQFP240 189 I/O 2880 LEs 199K Gates Product overview: EPF10K50EQI240-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQI240-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz FPGA Programmable Logic Device - 696-EPF10K50EQI240-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz FPGA Programmable Logic Device
696-EPF10K50EQI240-2N
200MHz FPGA Programmable Logic Device 696-EPF10K50EQI240-2N
FPGA 200MHz PQFP240 189 I/O 2880 LEs 199K Gates Product overview: EPF10K50EQI240-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQI240-2 N can be used for catalog matching and distributor lookup.

FPGA 200MHz PQFP240 189 I/O 2880 LEs 199K Gates Product overview: EPF10K50EQI240-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQI240-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50EQI240-2N-ND
FPGAs (Field Programmable Gate Array) EPF10K50EQI240-2N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N - 083249-EPF10K50EQI240-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N
083249-EPF10K50EQI240-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N 083249-EPF10K50EQI240-2N
Manufacturer: Altera Win Source Part Number: 083249-EPF10K50EQI24 0-2N Mounting: SMD (SMT) Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083249-EPF10K50EQI240-2N
Mounting: SMD (SMT)
Number of I/O: 189
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP - EPF10K50EQI240-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP
EPF10K50EQI240-2N
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP EPF10K50EQI240-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50EQI240-2N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50EQI240-2N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50EQI240-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50EQI240-2N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50EQI240-2N
FPGAs (Field Programmable Gate Array) EPF10K50EQI240-2N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50EQI240-2N
FPGAs (Field Programmable Gate Array) EPF10K50EQI240-2N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K50EQI240-2N EPF10K50EQI240-2N-ND 083249-EPF10K50EQI240-2N EPF10K50EQI240-2N EPF10K50EQI240-2N EPF10K50EQI240-2N EPF10K50EQI240-2N EPF10K50EQI240-2N
Product Name 200MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQI240-2N FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type Other; PQFP Other; 240-BFQFP QFP; Other; 240-PQFP (32x32) PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
Internal Frequency 200 MHz
User I/Os 189 pins 189 pins 189 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details