Intel Corporation Fpga EPF10K50EQC240-2

Description
Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K50EQC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQC240-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K50EQC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQC240-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K50EQC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQC240-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K50EQC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EQC240-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1269-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1269-ND
FPGAs (Field Programmable Gate Array) 544-1269-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2 - 774057-EPF10K50EQC240-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2
774057-EPF10K50EQC240-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2 774057-EPF10K50EQC240-2
Manufacturer: Altera Win Source Part Number: 774057-EPF10K50EQC24 0-2 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): XCV100E-6PQ240C; XCV100E-6PQG240C; XCV100E-7PQG240I; XCV100E-6PQG240I; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774057-EPF10K50EQC240-2
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 189
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EPF10K50E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XCV100E-6PQ240C; XCV100E-6PQG240C; XCV100E-7PQG240I; XCV100E-6PQG240I;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50EQC240-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50EQC240-2
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP - EPF10K50EQC240-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP
EPF10K50EQC240-2
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP EPF10K50EQC240-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50EQC240-2
FPGAs (Field Programmable Gate Array) EPF10K50EQC240-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50EQC240-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50EQC240-2
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K50EQC240-2 544-1269-ND 774057-EPF10K50EQC240-2 EPF10K50EQC240-2 EPF10K50EQC240-2 EPF10K50EQC240-2 EPF10K50EQC240-2
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EQC240-2 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type Other; PQFP Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP
Internal Frequency 200 MHz
User I/Os 189 pins 189 pins 189 pins
Unlock Full Specs
to access all available technical data