Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 EPF10K50BC356-4

Description
Manufacturer: Altera Win Source Part Number: 774053-EPF10K50BC356 -4 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 246 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Introduction Date: May 22, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774053-EPF10K50BC356 -4 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 246 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Introduction Date: May 22, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 - 774053-EPF10K50BC356-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4
774053-EPF10K50BC356-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 774053-EPF10K50BC356-4
Manufacturer: Altera Win Source Part Number: 774053-EPF10K50BC356 -4 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 246 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Introduction Date: May 22, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774053-EPF10K50BC356-4
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 246
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Part Status: Obsolete(EOL)
Family Name: EPF10K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 356-BGA (35x35)
Introduction Date: May 22, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K50BC356-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K50BC356-4
FPGA Programmable Logic Device 696-EPF10K50BC356-4
IC FPGA 246 I/O 356BGA Product overview: EPF10K50BC356-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50BC356-4 can be used for catalog matching and distributor lookup.

IC FPGA 246 I/O 356BGA Product overview: EPF10K50BC356-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50BC356-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50BC356-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50BC356-4
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs - 386-EPF10K50BC356-4 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs
386-EPF10K50BC356-4
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs 386-EPF10K50BC356-4
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs

Supplier's Site
FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA - EPF10K50BC356-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA
EPF10K50BC356-4
FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA EPF10K50BC356-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50BC356-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50BC356-4
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50BC356-4
FPGAs (Field Programmable Gate Array) EPF10K50BC356-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 20480 2880 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 20480 2880 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50BC356-4
FPGAs (Field Programmable Gate Array) EPF10K50BC356-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 356-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774053-EPF10K50BC356-4 696-EPF10K50BC356-4 EPF10K50BC356-4 386-EPF10K50BC356-4 EPF10K50BC356-4 EPF10K50BC356-4 EPF10K50BC356-4 EPF10K50BC356-4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-4 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 116000 116000 116000 116000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V; Other; 5V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Package Type Other; Bulk Other; 356-LBGA Other; BGA Other; 356-LBGA Other; 356-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details