Intel Corporation 10KV BGA FPGA Programmable Logic Device EPF10K50BC356-3

Description
IC FLEX 10KV FPGA 50K 356-BGA Product overview: EPF10K50BC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KV, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 10KV, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50BC356-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLEX 10KV FPGA 50K 356-BGA Product overview: EPF10K50BC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KV, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 10KV, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50BC356-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KV BGA FPGA Programmable Logic Device - 696-EPF10K50BC356-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KV BGA FPGA Programmable Logic Device
696-EPF10K50BC356-3
10KV BGA FPGA Programmable Logic Device 696-EPF10K50BC356-3
IC FLEX 10KV FPGA 50K 356-BGA Product overview: EPF10K50BC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KV, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 10KV, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50BC356-3 can be used for catalog matching and distributor lookup.

IC FLEX 10KV FPGA 50K 356-BGA Product overview: EPF10K50BC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KV, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 10KV, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50BC356-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3 - 259604-EPF10K50BC356-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3
259604-EPF10K50BC356-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3 259604-EPF10K50BC356-3
Manufacturer: Altera Win Source Part Number: 259604-EPF10K50BC356 -3 Number of I/O: 246 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259604-EPF10K50BC356-3
Number of I/O: 246
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50BC356-3
FPGAs (Field Programmable Gate Array) EPF10K50BC356-3
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site
FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA - EPF10K50BC356-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA
EPF10K50BC356-3
FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA EPF10K50BC356-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50BC356-3
FPGAs (Field Programmable Gate Array) EPF10K50BC356-3
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 20480 2880 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 20480 2880 356-LBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50BC356-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50BC356-3
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K50BC356-3 259604-EPF10K50BC356-3 EPF10K50BC356-3 EPF10K50BC356-3 EPF10K50BC356-3 EPF10K50BC356-3
Product Name 10KV BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50BC356-3 FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 116000 116000 116000 116000 116000
Logic Cells / Logic Blocks 2880 2880 2880 2880
User I/Os 246 pins 246 pins 246 pins
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details