Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K40RC240-4

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2237-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2237-ND
FPGAs (Field Programmable Gate Array) 544-2237-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K40RC240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC240-4 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K40RC240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC240-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 - 870605-EPF10K40RC240-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4
870605-EPF10K40RC240-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 870605-EPF10K40RC240-4
Manufacturer: Intel Win Source Part Number: 870605-EPF10K40RC240 -4 Series: FLEX-10K® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad Package: Tray Package: 240-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 189 Part Status: Obsolete Family Name: EPF10K40 Categories: Integrated Circuits (ICs) Case / Package: 240-RQFP (32x32) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2237, EPF10K40RC2404, 972801, -544-2237

Manufacturer: Intel
Win Source Part Number: 870605-EPF10K40RC240-4
Series: FLEX-10K®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad
Package: Tray
Package: 240-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 189
Part Status: Obsolete
Family Name: EPF10K40
Categories: Integrated Circuits (ICs)
Case / Package: 240-RQFP (32x32)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2237, EPF10K40RC2404, 972801, -544-2237

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K40RC240-4
FPGAs (Field Programmable Gate Array) EPF10K40RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K40RC240-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K40RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K40RC240-4
FPGAs (Field Programmable Gate Array) EPF10K40RC240-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K40RC240-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K40RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
FPGA 2304 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP - EPF10K40RC240-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2304 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
EPF10K40RC240-4
FPGA 2304 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP EPF10K40RC240-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2237-ND 696-EPF10K40RC240-4 870605-EPF10K40RC240-4 EPF10K40RC240-4 EPF10K40RC240-4 EPF10K40RC240-4 EPF10K40RC240-4 EPF10K40RC240-4
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 2304 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
Package Type Other; 240-BFQFP Exposed Pad Other; QFP QFP; Other; 240-RQFP (32x32) QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
Pins 240
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 93000 93000 93000 93000
Logic Cells / Logic Blocks 2304 2304 2304
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details