Intel Corporation Fpga EPF10K40RC208-3

Description
Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K40RC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC208-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K40RC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC208-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K40RC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC208-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K40RC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC208-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2235-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2235-ND
FPGAs (Field Programmable Gate Array) 544-2235-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 16384 2304 208-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 16384 2304 208-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3 - 723401-EPF10K40RC208-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3
723401-EPF10K40RC208-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3 723401-EPF10K40RC208-3
Manufacturer: Altera Win Source Part Number: 723401-EPF10K40RC208 -3 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 147 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 2304 Total RAM Bits: 16384 Number of Gates: 93000 Part Status: Obsolete(EOL) Family Name: EPF10K40 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): OR2C26A4PS208-DB; OR2C26A4PS208I-DB; OR2C26A3PS208BI-DB; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 723401-EPF10K40RC208-3
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 147
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 2304
Total RAM Bits: 16384
Number of Gates: 93000
Part Status: Obsolete(EOL)
Family Name: EPF10K40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): OR2C26A4PS208-DB; OR2C26A4PS208I-DB; OR2C26A3PS208BI-DB;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K40RC208-3
FPGAs (Field Programmable Gate Array) EPF10K40RC208-3
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 16384 2304 208-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 16384 2304 208-BFQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K40RC208-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K40RC208-3
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K40RC208-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K40RC208-3
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site Datasheet
FPGA 2304 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP - EPF10K40RC208-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2304 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP
EPF10K40RC208-3
FPGA 2304 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP EPF10K40RC208-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K40RC208-3 544-2235-ND 723401-EPF10K40RC208-3 EPF10K40RC208-3 EPF10K40RC208-3 EPF10K40RC208-3 EPF10K40RC208-3
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC208-3 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 2304 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP
Internal Frequency 66.67 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Package Type Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad Other; RQFP
Pins 208
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details