FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP Exposed Pad
Manufacturer: Intel
Win Source Part Number: 918421-EPF10K30RC240
Series: FLEX-10K®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP Exposed Pad
Package: Tray
Package: 240-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 189
Part Status: Obsolete
Family Name: EPF10K30
Categories: Integrated Circuits (ICs)
Case / Package: 240-RQFP (32x32)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K30RC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30RC240-3N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP Exposed Pad
IC FPGA 189 I/O 240RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 189 I/O 240RQFP
IC FPGA 189 I/O 240RQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K30RC240-3N-ND | 918421-EPF10K30RC240-3N | 696-EPF10K30RC240-3N | EPF10K30RC240-3N | EPF10K30RC240-3N | EPF10K30RC240-3N | EPF10K30RC240-3N | EPF10K30RC240-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC240-3N | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 125MHz CMOS Technology 5V 240-Pin RQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 240-BFQFP Exposed Pad | QFP; Other; 240-RQFP (32x32) | Other; QFP | QFP; Other; 240-BFQFP Exposed Pad | Other; RQFP | QFP; Other; 240-BFQFP Exposed Pad | ||
| Pins | 240 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 69000 | 69000 | 69000 | 69000 | ||||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 |