Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N EPF10K30RC208-4N

Description
Manufacturer: Intel Win Source Part Number: 723400-EPF10K30RC208 -4N Mounting Style: SMD Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Supplier Device Package: 208-RQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: EPF10K30 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 147 Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 723400-EPF10K30RC208 -4N Mounting Style: SMD Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Supplier Device Package: 208-RQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: EPF10K30 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 147 Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N - 723400-EPF10K30RC208-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N
723400-EPF10K30RC208-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N 723400-EPF10K30RC208-4N
Manufacturer: Intel Win Source Part Number: 723400-EPF10K30RC208 -4N Mounting Style: SMD Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Supplier Device Package: 208-RQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: EPF10K30 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 147 Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Intel
Win Source Part Number: 723400-EPF10K30RC208-4N
Mounting Style: SMD
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Categories: Integrated Circuits
Supplier Device Package: 208-RQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 208-BFQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: EPF10K30
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 147
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2230-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2230-ND
FPGAs (Field Programmable Gate Array) 544-2230-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1728 208-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1728 208-BFQFP Exposed Pad

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K30RC208-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30RC208-4N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K30RC208-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30RC208-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30RC208-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30RC208-4N
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30RC208-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30RC208-4N
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30RC208-4N
FPGAs (Field Programmable Gate Array) EPF10K30RC208-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1728 208-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1728 208-BFQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K30RC208-4N
FPGAs (Field Programmable Gate Array) EPF10K30RC208-4N
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site Datasheet
FPGA 1728 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP - EPF10K30RC208-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP
EPF10K30RC208-4N
FPGA 1728 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP EPF10K30RC208-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 723400-EPF10K30RC208-4N 544-2230-ND 696-EPF10K30RC208-4N EPF10K30RC208-4N EPF10K30RC208-4N EPF10K30RC208-4N EPF10K30RC208-4N EPF10K30RC208-4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30RC208-4N FPGAs (Field Programmable Gate Array) Fpga Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP
System Gates 69000 69000 69000 69000 69000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 5V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Package Type Other; 208-BFQFP Exposed Pad Other; QFP QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad Other; RQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details