Win Source Part Number: 1229970-EPF10K30ETC1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX-10KE®
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EPF10K30ETC1441N;
ECCN: 3A001A2A
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974561
Base Product Number: EPF10K30
Product Status: Obsolete
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
250MHz FPGA TQFP-144, 119K Gates, 1728 LEs, 2.5V Product overview: EPF10K30ETC144-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ETC144-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 102 I/O 144TQFP
IC FPGA 102 I/O 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1229970-EPF10K30ETC144-1N | EPF10K30ETC144-1N-ND | 696-EPF10K30ETC144-1N | EPF10K30ETC144-1N | EPF10K30ETC144-1N | EPF10K30ETC144-1N | EPF10K30ETC144-1N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | 250MHz 2.5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 119000 | 119000 | 119000 | 119000 | |||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 | 1728 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.375V ~ 2.625V | Other; 2.5V | Other; 2.375V ~ 2.625V | Other | |||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP |