Intel Corporation Fpga EPF10K30EQI208-2

Description
Loadable PLD, 0.4ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K30EQI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EQI208-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.4ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K30EQI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EQI208-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.4ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K30EQI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EQI208-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K30EQI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EQI208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30EQI208-2-ND
FPGAs (Field Programmable Gate Array) EPF10K30EQI208-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 - 123075-EPF10K30EQI208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2
123075-EPF10K30EQI208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 123075-EPF10K30EQI208-2
Manufacturer: Altera Win Source Part Number: 123075-EPF10K30EQI20 8-2 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Family Name: EPF10K30E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA300-PQ208ES; XC2S50-5PQ208C; APA750-PQ208A; APA300-FPQ208ES; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 123075-EPF10K30EQI208-2
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Family Name: EPF10K30E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA300-PQ208ES; XC2S50-5PQ208C; APA750-PQ208A; APA300-FPQ208ES;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30EQI208-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP - EPF10K30EQI208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP
EPF10K30EQI208-2
FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP EPF10K30EQI208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30EQI208-2
FPGAs (Field Programmable Gate Array) EPF10K30EQI208-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K30EQI208-2
FPGAs (Field Programmable Gate Array) EPF10K30EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30EQI208-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K30EQI208-2 EPF10K30EQI208-2-ND 123075-EPF10K30EQI208-2 EPF10K30EQI208-2 EPF10K30EQI208-2 EPF10K30EQI208-2 EPF10K30EQI208-2 EPF10K30EQI208-2
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQI208-2 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 119000 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Package Type Other; PQFP Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Internal Frequency 200 MHz
User I/Os 147 pins 147 pins 147 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details