Intel Corporation BGA Fpga EPF10K30EFC256-2N

Description
Loadable PLD, 0.4ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K30EFC256-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.4ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K30EFC256-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.4ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K30EFC256-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-2 N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K30EFC256-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-2N-ND
FPGAs (Field Programmable Gate Array) EPF10K30EFC256-2N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N - 774043-EPF10K30EFC256-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N
774043-EPF10K30EFC256-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N 774043-EPF10K30EFC256-2N
Manufacturer: Altera Win Source Part Number: 774043-EPF10K30EFC25 6-2N Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 176 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Part Status: Obsolete(EOL) Family Name: EPF10K30E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): APA300-FGG256ES; APA300-FG256ES; APA300-FGG256; APA300-FFG256; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 774043-EPF10K30EFC256-2N
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 176
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Part Status: Obsolete(EOL)
Family Name: EPF10K30E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA300-FGG256ES; APA300-FG256ES; APA300-FGG256; APA300-FFG256;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-2N
FPGAs (Field Programmable Gate Array) EPF10K30EFC256-2N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

Buy Now Datasheet
FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA - EPF10K30EFC256-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA
EPF10K30EFC256-2N
FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA EPF10K30EFC256-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30EFC256-2N
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-2N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30EFC256-2N
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-2N
FPGAs (Field Programmable Gate Array) EPF10K30EFC256-2N
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K30EFC256-2N EPF10K30EFC256-2N-ND 774043-EPF10K30EFC256-2N EPF10K30EFC256-2N EPF10K30EFC256-2N EPF10K30EFC256-2N EPF10K30EFC256-2N EPF10K30EFC256-2N
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2N FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.5 Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V
Package Type Other; 256-BGA Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details