Intel Corporation FPGA Programmable Logic Device EPF10K30EFC256-1

Description
IC FPGA 176 I/O 256FBGA Product overview: EPF10K30EFC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 176 I/O 256FBGA Product overview: EPF10K30EFC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF10K30EFC256-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K30EFC256-1
FPGA Programmable Logic Device 696-EPF10K30EFC256-1
IC FPGA 176 I/O 256FBGA Product overview: EPF10K30EFC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-1 can be used for catalog matching and distributor lookup.

IC FPGA 176 I/O 256FBGA Product overview: EPF10K30EFC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30EFC256-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-1-ND
FPGAs (Field Programmable Gate Array) EPF10K30EFC256-1-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 - 774042-EPF10K30EFC256-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1
774042-EPF10K30EFC256-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 774042-EPF10K30EFC256-1
Manufacturer: Altera Win Source Part Number: 774042-EPF10K30EFC25 6-1 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 176 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Part Status: Obsolete(EOL) Family Name: EPF10K30E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): APA300-FGG256ES; APA300-FG256ES; APA300-FGG256; APA300-FFG256; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774042-EPF10K30EFC256-1
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 176
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Part Status: Obsolete(EOL)
Family Name: EPF10K30E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA300-FGG256ES; APA300-FG256ES; APA300-FGG256; APA300-FFG256;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30EFC256-1
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site
FPGA 1728 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA - EPF10K30EFC256-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA
EPF10K30EFC256-1
FPGA 1728 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA EPF10K30EFC256-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30EFC256-1
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-1
FPGAs (Field Programmable Gate Array) EPF10K30EFC256-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30EFC256-1
FPGAs (Field Programmable Gate Array) EPF10K30EFC256-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K30EFC256-1 EPF10K30EFC256-1-ND 774042-EPF10K30EFC256-1 EPF10K30EFC256-1 EPF10K30EFC256-1 EPF10K30EFC256-1 EPF10K30EFC256-1 EPF10K30EFC256-1
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 256-BGA Other; FBGA Other; 256-BGA Other; 256-BGA
User I/Os 176 pins 176 pins 176 pins 176 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data