Intel Corporation Fpga EPF10K30ATI144-3N

Description
Loadable PLD, 0.9ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K30ATI144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATI144-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.9ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K30ATI144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATI144-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.9ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K30ATI144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATI144-3 N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.9ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K30ATI144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATI144-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N - 203862-EPF10K30ATI144-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N
203862-EPF10K30ATI144-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N 203862-EPF10K30ATI144-3N
Manufacturer: Altera Win Source Part Number: 203862-EPF10K30ATI14 4-3N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Family Name: EPF10K30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA075-TQG144ES; APA075-FTQG144PP; APA075-FTQG144I; XCV50-4TQ144I; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203862-EPF10K30ATI144-3N
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Family Name: EPF10K30A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): APA075-TQG144ES; APA075-FTQG144PP; APA075-FTQG144I; XCV50-4TQ144I;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30ATI144-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K30ATI144-3N-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K30ATI144-3N
FPGAs (Field Programmable Gate Array) EPF10K30ATI144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30ATI144-3N
FPGAs (Field Programmable Gate Array) EPF10K30ATI144-3N
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

Buy Now Datasheet
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP - 386-EPF10K30ATI144-3N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP
386-EPF10K30ATI144-3N
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP 386-EPF10K30ATI144-3N
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP

ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP

Supplier's Site
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP - 2936-EPF10K30ATI144-3N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP
2936-EPF10K30ATI144-3N
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP 2936-EPF10K30ATI144-3N
ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP

ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP

Supplier's Site
FPGA 1728 Cells 125MHz CMOS Technology 3.3V 144-Pin TQFP - EPF10K30ATI144-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 125MHz CMOS Technology 3.3V 144-Pin TQFP
EPF10K30ATI144-3N
FPGA 1728 Cells 125MHz CMOS Technology 3.3V 144-Pin TQFP EPF10K30ATI144-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30ATI144-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30ATI144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30ATI144-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30ATI144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K30ATI144-3N 203862-EPF10K30ATI144-3N EPF10K30ATI144-3N-ND EPF10K30ATI144-3N EPF10K30ATI144-3N 386-EPF10K30ATI144-3N 2936-EPF10K30ATI144-3N EPF10K30ATI144-3N EPF10K30ATI144-3N EPF10K30ATI144-3N
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATI144-3N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP ALTERA EPF10K30ATI144-3N FPGA, FLEX 10KA, 30K GATES, 144TQFP FPGA 1728 Cells 125MHz CMOS Technology 3.3V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 69000 69000 69000 69000 69000 69000 69000
Logic Cells / Logic Blocks 1728 1728 1728 1728 1728 1728
Package Type Other; TQFP QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; TQFP TQFP; Other; TQFP
Internal Frequency 125 MHz 80 MHz 125 MHz
User I/Os 102 pins 102 pins 144 pins 102 pins
Unlock Full Specs
to access all available technical data