Intel Corporation FPGA Programmable Logic Device EPF10K30ATC144-1

Description
IC FPGA 102 I/O 144TQFP Product overview: EPF10K30ATC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATC144-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 102 I/O 144TQFP Product overview: EPF10K30ATC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATC144-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF10K30ATC144-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K30ATC144-1
FPGA Programmable Logic Device 696-EPF10K30ATC144-1
IC FPGA 102 I/O 144TQFP Product overview: EPF10K30ATC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATC144-1 can be used for catalog matching and distributor lookup.

IC FPGA 102 I/O 144TQFP Product overview: EPF10K30ATC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ATC144-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1263-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1263-ND
FPGAs (Field Programmable Gate Array) 544-1263-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 - 774041-EPF10K30ATC144-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1
774041-EPF10K30ATC144-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 774041-EPF10K30ATC144-1
Manufacturer: Altera Win Source Part Number: 774041-EPF10K30ATC14 4-1 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Part Status: Obsolete(EOL) Family Name: EPF10K30A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XCV50-6TQ144I; XCV50-4TQ144C0641; XCV50-4TQ144I; XCV50-4TQ144CES; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774041-EPF10K30ATC144-1
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 102
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Part Status: Obsolete(EOL)
Family Name: EPF10K30A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XCV50-6TQ144I; XCV50-4TQ144C0641; XCV50-4TQ144I; XCV50-4TQ144CES;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP - EPF10K30ATC144-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP
EPF10K30ATC144-1
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP EPF10K30ATC144-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30ATC144-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30ATC144-1
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30ATC144-1
FPGAs (Field Programmable Gate Array) EPF10K30ATC144-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 12288 1728 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30ATC144-1
FPGAs (Field Programmable Gate Array) EPF10K30ATC144-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 144-LQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 102 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30ATC144-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30ATC144-1
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K30ATC144-1 544-1263-ND 774041-EPF10K30ATC144-1 EPF10K30ATC144-1 EPF10K30ATC144-1 EPF10K30ATC144-1 EPF10K30ATC144-1 EPF10K30ATC144-1
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ATC144-1 FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
User I/Os 102 pins 102 pins 102 pins 102 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details