Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K30AQI240-3

Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP
Request a Quote Datasheet
Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1262-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1262-ND
FPGAs (Field Programmable Gate Array) 544-1262-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

Buy Now Datasheet
Loadable PLD, 0.9ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF10K30AQI240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AQI240-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.9ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF10K30AQI240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AQI240-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3 - 139996-EPF10K30AQI240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3
139996-EPF10K30AQI240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3 139996-EPF10K30AQI240-3
Manufacturer: Altera Win Source Part Number: 139996-EPF10K30AQI24 0-3 Mounting: SMD (SMT) Number of I/O: 189 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 139996-EPF10K30AQI240-3
Mounting: SMD (SMT)
Number of I/O: 189
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP - EPF10K30AQI240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP
EPF10K30AQI240-3
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP EPF10K30AQI240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AQI240-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AQI240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30AQI240-3
FPGAs (Field Programmable Gate Array) EPF10K30AQI240-3
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AQI240-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AQI240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1262-ND 696-EPF10K30AQI240-3 139996-EPF10K30AQI240-3 EPF10K30AQI240-3 EPF10K30AQI240-3 EPF10K30AQI240-3 EPF10K30AQI240-3
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQI240-3 FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP QFP; Other; 240-PQFP (32x32) PQFP; Other; PQFP QFP; Other; 240-BFQFP
Pins 240
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 80 MHz
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other
Unlock Full Specs
to access all available technical data