Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 EPF10K30AQC240-3

Description
Manufacturer: Intel Win Source Part Number: 738111-EPF10K30AQC24 0-3 Mounting Style: SMD Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: EPF10K30 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 189 Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 738111-EPF10K30AQC24 0-3 Mounting Style: SMD Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: EPF10K30 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 189 Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 - 738111-EPF10K30AQC240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3
738111-EPF10K30AQC240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 738111-EPF10K30AQC240-3
Manufacturer: Intel Win Source Part Number: 738111-EPF10K30AQC24 0-3 Mounting Style: SMD Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: EPF10K30 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 189 Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Intel
Win Source Part Number: 738111-EPF10K30AQC240-3
Mounting Style: SMD
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Categories: Integrated Circuits
Supplier Device Package: 240-PQFP (32x32)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 240-BFQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: EPF10K30
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 189
Supply Voltage (V): 3V ~ 3.6V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1261-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1261-ND
FPGAs (Field Programmable Gate Array) 544-1261-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

Buy Now Datasheet
Loadable PLD, 0.9ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF10K30AQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AQC240-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.9ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF10K30AQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AQC240-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP - EPF10K30AQC240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP
EPF10K30AQC240-3
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP EPF10K30AQC240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AQC240-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AQC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AQC240-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AQC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30AQC240-3
FPGAs (Field Programmable Gate Array) EPF10K30AQC240-3
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 189 12288 1728 240-BFQFP

Buy Now Datasheet
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP - 386-EPF10K30AQC240-3 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP
386-EPF10K30AQC240-3
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP 386-EPF10K30AQC240-3
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP

FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 738111-EPF10K30AQC240-3 544-1261-ND 696-EPF10K30AQC240-3 EPF10K30AQC240-3 EPF10K30AQC240-3 EPF10K30AQC240-3 EPF10K30AQC240-3 386-EPF10K30AQC240-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC240-3 FPGAs (Field Programmable Gate Array) Fpga FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 240-Pin PQFP
System Gates 69000 69000 69000 69000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3.3 Other Other; 3V ~ 3.6V -3.3V; 3V; 3.3V; Other; 3.3V
Package Type Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details