Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K30AFC484-1

Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA
Request a Quote Datasheet
Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30AFC484-1-ND
FPGAs (Field Programmable Gate Array) EPF10K30AFC484-1-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EPF10K30AFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AFC484-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EPF10K30AFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AFC484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - 774033-EPF10K30AFC484-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1
774033-EPF10K30AFC484-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 774033-EPF10K30AFC484-1
Manufacturer: Altera Win Source Part Number: 774033-EPF10K30AFC48 4-1 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Part Status: Obsolete(EOL) Family Name: EPF10K30A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): APA600-FFG484ES; APA600-FGG484I; APA600-FGG484M; APA450-FG484ES; Introduction Date: May 22, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774033-EPF10K30AFC484-1
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 246
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Part Status: Obsolete(EOL)
Family Name: EPF10K30A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): APA600-FFG484ES; APA600-FGG484I; APA600-FGG484M; APA450-FG484ES;
Introduction Date: May 22, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 484-Pin FBGA - EPF10K30AFC484-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 484-Pin FBGA
EPF10K30AFC484-1
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 484-Pin FBGA EPF10K30AFC484-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AFC484-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AFC484-1
IC FPGA 246 I/O 484FBGA

IC FPGA 246 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AFC484-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AFC484-1
IC FPGA 246 I/O 484FBGA

IC FPGA 246 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30AFC484-1
FPGAs (Field Programmable Gate Array) EPF10K30AFC484-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30AFC484-1
FPGAs (Field Programmable Gate Array) EPF10K30AFC484-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K30AFC484-1-ND 696-EPF10K30AFC484-1 774033-EPF10K30AFC484-1 EPF10K30AFC484-1 EPF10K30AFC484-1 EPF10K30AFC484-1 EPF10K30AFC484-1 EPF10K30AFC484-1
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 69000 69000 69000 69000 69000
Logic Cells / Logic Blocks 1728 1728 1728 1728 1728
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details