IC FPGA 191 I/O 256FBGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 191 I/O 256FBGA
FLEX 10K Embedded Programmable L
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K30AFC256-2N | EPF10K30AFC256-2N | EPF10K30AFC256-2N | EPF10K30AFC256-2N | EPF10K30AFC256-2N | EPF10K30AFC256-2N |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 142.86MHz CMOS Technology 3.3V 256-Pin FBGA | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 69000 | 69000 | 69000 | 69000 | ||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 | |||
| User I/Os | 191 pins | 191 pins | 191 pins | |||
| Package Type | Other; 256-BGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA |