Loadable PLD, 0.7ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF10K30AFC256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AFC256-2
Manufacturer: Altera
Win Source Part Number: 774032-EPF10K30AFC25
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 191
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Part Status: Obsolete(EOL)
Family Name: EPF10K30A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA600-FFG256; APA600-FG256M; APA600-FGG256; APA600-FG256A;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
IC FPGA 191 I/O 256FBGA
IC FPGA 191 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 191 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF10K30AFC256-2 | 774032-EPF10K30AFC256-2 | EPF10K30AFC256-2-ND | EPF10K30AFC256-2 | EPF10K30AFC256-2 | EPF10K30AFC256-2 | EPF10K30AFC256-2 | EPF10K30AFC256-2 |
| Product Name | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-2 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 142.86MHz CMOS Technology 3.3V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 80 MHz | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 3.3 | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other | |||
| System Gates | 69000 | 69000 | 69000 | 69000 | ||||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 |