Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K30AFC256-1

Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
Request a Quote Datasheet
Description
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30AFC256-1-ND
FPGAs (Field Programmable Gate Array) EPF10K30AFC256-1-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF10K30AFC256-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AFC256-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF10K30AFC256-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30AFC256-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1 - 918416-EPF10K30AFC256-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1
918416-EPF10K30AFC256-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1 918416-EPF10K30AFC256-1
Manufacturer: Intel Win Source Part Number: 918416-EPF10K30AFC25 6-1 Series: FLEX-10KA® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Part Status: Obsolete Family Name: EPF10K30 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918416-EPF10K30AFC256-1
Series: FLEX-10KA®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 191
Part Status: Obsolete
Family Name: EPF10K30
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AFC256-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AFC256-1
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site Datasheet
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 256-Pin FBGA - EPF10K30AFC256-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 256-Pin FBGA
EPF10K30AFC256-1
FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 256-Pin FBGA EPF10K30AFC256-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30AFC256-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30AFC256-1
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30AFC256-1
FPGAs (Field Programmable Gate Array) EPF10K30AFC256-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 191 12288 1728 256-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K30AFC256-1-ND 696-EPF10K30AFC256-1 918416-EPF10K30AFC256-1 EPF10K30AFC256-1 EPF10K30AFC256-1 EPF10K30AFC256-1 EPF10K30AFC256-1
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC256-1 Embedded - FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 166.67MHz 0.3um Technology 3.3V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Internal Frequency 80 MHz
Supply Voltage Other; 3.3 Other Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details