Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 EPF10K30ABC356-3

Description
Manufacturer: Altera Win Source Part Number: 774031-EPF10K30ABC35 6-3 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Part Status: Obsolete(EOL) Family Name: EPF10K30A Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): EPF10K30ABC356-3N; EPF10K30ABI356-3N; EPF10K30ABI356-3; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774031-EPF10K30ABC35 6-3 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Part Status: Obsolete(EOL) Family Name: EPF10K30A Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): EPF10K30ABC356-3N; EPF10K30ABI356-3N; EPF10K30ABI356-3; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 - 774031-EPF10K30ABC356-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3
774031-EPF10K30ABC356-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 774031-EPF10K30ABC356-3
Manufacturer: Altera Win Source Part Number: 774031-EPF10K30ABC35 6-3 Series: FLEX-10KA Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Part Status: Obsolete(EOL) Family Name: EPF10K30A Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): EPF10K30ABC356-3N; EPF10K30ABI356-3N; EPF10K30ABI356-3; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774031-EPF10K30ABC356-3
Series: FLEX-10KA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 246
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Part Status: Obsolete(EOL)
Family Name: EPF10K30A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 356-BGA (35x35)
Alternative Parts (Cross-Reference): EPF10K30ABC356-3N; EPF10K30ABI356-3N; EPF10K30ABI356-3;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K30ABC356-3-ND
FPGAs (Field Programmable Gate Array) EPF10K30ABC356-3-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

Buy Now Datasheet
Loadable PLD, 0.9ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K30ABC356-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ABC356-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.9ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K30ABC356-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30ABC356-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30ABC356-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30ABC356-3
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA - 386-EPF10K30ABC356-3 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA
386-EPF10K30ABC356-3
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA 386-EPF10K30ABC356-3
FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA

FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30ABC356-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30ABC356-3
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site Datasheet
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA - EPF10K30ABC356-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA
EPF10K30ABC356-3
FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA EPF10K30ABC356-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30ABC356-3
FPGAs (Field Programmable Gate Array) EPF10K30ABC356-3
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774031-EPF10K30ABC356-3 EPF10K30ABC356-3-ND 696-EPF10K30ABC356-3 EPF10K30ABC356-3 386-EPF10K30ABC356-3 EPF10K30ABC356-3 EPF10K30ABC356-3 EPF10K30ABC356-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABC356-3 FPGAs (Field Programmable Gate Array) BGA Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA FPGAs (Field Programmable Gate Array)
System Gates 69000 69000 69000 69000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3 Other -3.3V; 3V; 3.3V; Other; 3.3V Other; 3V ~ 3.6V
Package Type Other; 356-LBGA Other; 356-LBGA Other; BGA Other; 356-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details