Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K20TC144-3

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2216-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2216-ND
FPGAs (Field Programmable Gate Array) 544-2216-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3 - 774029-EPF10K20TC144-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3
774029-EPF10K20TC144-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3 774029-EPF10K20TC144-3
Manufacturer: Altera Win Source Part Number: 774029-EPF10K20TC144 -3 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 102 Number of LABs/CLBs: 144 Number of Logic Elements/Cells: 1152 Total RAM Bits: 12288 Number of Gates: 63000 Part Status: Obsolete(EOL) Family Name: EPF10K20 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): QL16x24B-XPF144I; QL16X24B-0PFN144M; QL16X24B-XPF144M/883 C; QL16X24B-0PF144M; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774029-EPF10K20TC144-3
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 102
Number of LABs/CLBs: 144
Number of Logic Elements/Cells: 1152
Total RAM Bits: 12288
Number of Gates: 63000
Part Status: Obsolete(EOL)
Family Name: EPF10K20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): QL16x24B-XPF144I; QL16X24B-0PFN144M; QL16X24B-XPF144M/883C; QL16X24B-0PF144M;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K20TC144-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20TC144-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP144, TQFP-144 Product overview: EPF10K20TC144-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20TC144-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP - EPF10K20TC144-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
EPF10K20TC144-3
FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP EPF10K20TC144-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20TC144-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K20TC144-3
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20TC144-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K20TC144-3
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K20TC144-3
FPGAs (Field Programmable Gate Array) EPF10K20TC144-3
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

Buy Now Datasheet
FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP - 386-EPF10K20TC144-3 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
386-EPF10K20TC144-3
FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP 386-EPF10K20TC144-3
FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP

FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2216-ND 774029-EPF10K20TC144-3 696-EPF10K20TC144-3 EPF10K20TC144-3 EPF10K20TC144-3 EPF10K20TC144-3 EPF10K20TC144-3 386-EPF10K20TC144-3
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-3 Fpga FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 63000 63000 63000 63000
Logic Cells / Logic Blocks 1152 1152 1152 1152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details