Intel Corporation Fpga EPF10K20RI240-4N

Description
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K20RI240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI240-4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K20RI240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI240-4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K20RI240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI240-4N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K20RI240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI240-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K20RI240-4N-ND
FPGAs (Field Programmable Gate Array) EPF10K20RI240-4N-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1152 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1152 240-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N - 203860-EPF10K20RI240-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N
203860-EPF10K20RI240-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N 203860-EPF10K20RI240-4N
Manufacturer: Altera Win Source Part Number: 203860-EPF10K20RI240 -4N Mounting: SMD (SMT) Number of I/O: 189 Number of LABs/CLBs: 144 Number of Logic Elements/Cells: 1152 Total RAM Bits: 12288 Number of Gates: 63000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 240-RQFP (32x32) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203860-EPF10K20RI240-4N
Mounting: SMD (SMT)
Number of I/O: 189
Number of LABs/CLBs: 144
Number of Logic Elements/Cells: 1152
Total RAM Bits: 12288
Number of Gates: 63000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-RQFP (32x32)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1152 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP - EPF10K20RI240-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1152 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
EPF10K20RI240-4N
FPGA 1152 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP EPF10K20RI240-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EPF10K20RI240-4N FPGA, FLEX 10K, 20K GATES, 240RQFP - 386-EPF10K20RI240-4N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPF10K20RI240-4N FPGA, FLEX 10K, 20K GATES, 240RQFP
386-EPF10K20RI240-4N
ALTERA EPF10K20RI240-4N FPGA, FLEX 10K, 20K GATES, 240RQFP 386-EPF10K20RI240-4N
ALTERA EPF10K20RI240-4N FPGA, FLEX 10K, 20K GATES, 240RQFP

ALTERA EPF10K20RI240-4N FPGA, FLEX 10K, 20K GATES, 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K20RI240-4N
FPGAs (Field Programmable Gate Array) EPF10K20RI240-4N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20RI240-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K20RI240-4N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20RI240-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K20RI240-4N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K20RI240-4N
FPGAs (Field Programmable Gate Array) EPF10K20RI240-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1152 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1152 240-BFQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K20RI240-4N EPF10K20RI240-4N-ND 203860-EPF10K20RI240-4N EPF10K20RI240-4N 386-EPF10K20RI240-4N EPF10K20RI240-4N EPF10K20RI240-4N EPF10K20RI240-4N EPF10K20RI240-4N
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4N FPGA 1152 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP ALTERA EPF10K20RI240-4N FPGA, FLEX 10K, 20K GATES, 240RQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 63000 63000 63000 63000 63000 63000
Logic Cells / Logic Blocks 1152 1152 1152 1152 1152
Package Type Other; QFP Other; 240-BFQFP Exposed Pad QFP; Other; 240-RQFP (32x32) Other; RQFP QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad
Internal Frequency 125 MHz 67.11 MHz
User I/Os 189 pins 189 pins 189 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details