Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K20RI208-4N

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1152 208-BFQFP Exposed Pad
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1152 208-BFQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2796-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2796-ND
FPGAs (Field Programmable Gate Array) 544-2796-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1152 208-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1152 208-BFQFP Exposed Pad

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K20RI208-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI208-4N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP208, RQFP-208 Product overview: EPF10K20RI208-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI208-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N - 084532-EPF10K20RI208-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N
084532-EPF10K20RI208-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N 084532-EPF10K20RI208-4N
Manufacturer: Altera Win Source Part Number: 084532-EPF10K20RI208 -4N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 144 Number of Logic Elements/Cells: 1152 Total RAM Bits: 12288 Number of Gates: 63000 Family Name: EPF10K20 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-RQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M32200-PQ208C; M32200-PQ208I; M32100-PQ208C; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084532-EPF10K20RI208-4N
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 144
Number of Logic Elements/Cells: 1152
Total RAM Bits: 12288
Number of Gates: 63000
Family Name: EPF10K20
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-RQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M32200-PQ208C; M32200-PQ208I; M32100-PQ208C;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1152 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP - EPF10K20RI208-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1152 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP
EPF10K20RI208-4N
FPGA 1152 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP EPF10K20RI208-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K20RI208-4N
FPGAs (Field Programmable Gate Array) EPF10K20RI208-4N
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20RI208-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K20RI208-4N
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K20RI208-4N
FPGAs (Field Programmable Gate Array) EPF10K20RI208-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1152 208-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 147 12288 1152 208-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20RI208-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K20RI208-4N
IC FPGA 147 I/O 208RQFP

IC FPGA 147 I/O 208RQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2796-ND 696-EPF10K20RI208-4N 084532-EPF10K20RI208-4N EPF10K20RI208-4N EPF10K20RI208-4N EPF10K20RI208-4N EPF10K20RI208-4N EPF10K20RI208-4N
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI208-4N FPGA 1152 Cells 125MHz 0.42um Technology 5V 208-Pin RQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Exposed Pad QFP; Other; 208-RQFP (28x28) Other; RQFP QFP; Other; 208-BFQFP Exposed Pad QFP; Other; 208-BFQFP Exposed Pad
Pins 208
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 67.11 MHz
Supply Voltage Other; 5 Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details