IC FPGA 182 I/O 240RQFP
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K200SRC240-3N | EPF10K200SRC240-3N | EPF10K200SRC240-3N |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP |
| System Gates | 513000 | 513000 | |
| Logic Cells / Logic Blocks | 9984 | 9984 | |
| User I/Os | 182 pins | 182 pins | |
| Package Type | QFP; Other; 240-BFQFP Exposed Pad | Other; RQFP |