Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 EPF10K200SRC240-3

Description
Manufacturer: Intel Win Source Part Number: 730768-EPF10K200SRC2 40-3 Mounting Style: SMD Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Categories: Integrated Circuits Supplier Device Package: 240-RQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: EPF10K200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 182 Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 730768-EPF10K200SRC2 40-3 Mounting Style: SMD Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Categories: Integrated Circuits Supplier Device Package: 240-RQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: EPF10K200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 182 Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 - 730768-EPF10K200SRC240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3
730768-EPF10K200SRC240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 730768-EPF10K200SRC240-3
Manufacturer: Intel Win Source Part Number: 730768-EPF10K200SRC2 40-3 Mounting Style: SMD Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Categories: Integrated Circuits Supplier Device Package: 240-RQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: EPF10K200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 182 Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Intel
Win Source Part Number: 730768-EPF10K200SRC240-3
Mounting Style: SMD
Number of LABs/CLBs: 1248
Number of Logic Elements/Cells: 9984
Total RAM Bits: 98304
Number of Gates: 513000
Categories: Integrated Circuits
Supplier Device Package: 240-RQFP (32x32)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 240-BFQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: EPF10K200
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 182
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-3-ND
FPGAs (Field Programmable Gate Array) EPF10K200SRC240-3-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

Buy Now Datasheet
Loadable PLD, 0.8ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, RQFP-240 Product overview: EPF10K200SRC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SRC240- 3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.8ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, RQFP-240 Product overview: EPF10K200SRC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SRC240-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA FLEX 10KE Family 200K Gates 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP - 386-EPF10K200SRC240-3 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KE Family 200K Gates 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP
386-EPF10K200SRC240-3
FPGA FLEX 10KE Family 200K Gates 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP 386-EPF10K200SRC240-3
FPGA FLEX 10KE Family 200K Gates 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP

FPGA FLEX 10KE Family 200K Gates 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SRC240-3
IC FPGA 182 I/O 240RQFP

IC FPGA 182 I/O 240RQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SRC240-3
IC FPGA 182 I/O 240RQFP

IC FPGA 182 I/O 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-3
FPGAs (Field Programmable Gate Array) EPF10K200SRC240-3
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

Buy Now Datasheet
FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP - EPF10K200SRC240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP
EPF10K200SRC240-3
FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP EPF10K200SRC240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 730768-EPF10K200SRC240-3 EPF10K200SRC240-3-ND 696-EPF10K200SRC240-3 386-EPF10K200SRC240-3 EPF10K200SRC240-3 EPF10K200SRC240-3 EPF10K200SRC240-3 EPF10K200SRC240-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-3 FPGAs (Field Programmable Gate Array) Fpga FPGA FLEX 10KE Family 200K Gates 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 240-Pin RQFP
System Gates 513000 513000 513000 513000
Logic Cells / Logic Blocks 9984 9984 9984 9984
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.5 Other; 2.5V Other Other; 2.375V ~ 2.625V
Package Type Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2X - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details