Intel Corporation FPGA Programmable Logic Device EPF10K200SRC240-1X

Description
IC FPGA 182 I/O 240RQFP Product overview: EPF10K200SRC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SRC240- 1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 182 I/O 240RQFP Product overview: EPF10K200SRC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SRC240- 1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF10K200SRC240-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K200SRC240-1X
FPGA Programmable Logic Device 696-EPF10K200SRC240-1X
IC FPGA 182 I/O 240RQFP Product overview: EPF10K200SRC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SRC240- 1X can be used for catalog matching and distributor lookup.

IC FPGA 182 I/O 240RQFP Product overview: EPF10K200SRC240-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SRC240-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X - 774026-EPF10K200SRC240-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X
774026-EPF10K200SRC240-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X 774026-EPF10K200SRC240-1X
Manufacturer: Altera Win Source Part Number: 774026-EPF10K200SRC2 40-1X Series: FLEX-10KS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 182 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Part Status: Obsolete(EOL) Family Name: EPF10K200S Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): XC4044XL-2HQ240C; XC4044XL-1HQ240I; XQV100-4PQG240N; XQV100-4PQ240M; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 774026-EPF10K200SRC240-1X
Series: FLEX-10KS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 182
Number of LABs/CLBs: 1248
Number of Logic Elements/Cells: 9984
Total RAM Bits: 98304
Number of Gates: 513000
Part Status: Obsolete(EOL)
Family Name: EPF10K200S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): XC4044XL-2HQ240C; XC4044XL-1HQ240I; XQV100-4PQG240N; XQV100-4PQ240M;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200SRC2401X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200SRC2401X-ND
FPGAs (Field Programmable Gate Array) EPF10K200SRC2401X-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SRC240-1X
IC FPGA 182 I/O 240RQFP

IC FPGA 182 I/O 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-1X
FPGAs (Field Programmable Gate Array) EPF10K200SRC240-1X
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 98304 9984 240-BFQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-1X
FPGAs (Field Programmable Gate Array) EPF10K200SRC240-1X
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 240-BFQFP Exposed Pad

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 182 240-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SRC240-1X
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SRC240-1X
IC FPGA 182 I/O 240RQFP

IC FPGA 182 I/O 240RQFP

Supplier's Site Datasheet
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 240-Pin RQFP - EPF10K200SRC240-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 240-Pin RQFP
EPF10K200SRC240-1X
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 240-Pin RQFP EPF10K200SRC240-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K200SRC240-1X 774026-EPF10K200SRC240-1X EPF10K200SRC2401X-ND EPF10K200SRC240-1X EPF10K200SRC240-1X EPF10K200SRC240-1X EPF10K200SRC240-1X EPF10K200SRC240-1X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-1X FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 240-Pin RQFP
Package Type Other; Bulk Other; 240-BFQFP Exposed Pad QFP QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
User I/Os 182 pins 182 pins 182 pins 182 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.375 V ~ 2.625 V Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details