Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SFI672-2B

Description
Win Source Part Number: 1057315-EPF10K200SFI 672-2B Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10KS® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): EPF10K200SFI672-2BEP F10K200SFI6722B; ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 970989 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1057315-EPF10K200SFI 672-2B Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10KS® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): EPF10K200SFI672-2BEP F10K200SFI6722B; ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 970989 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1057315-EPF10K200SFI672-2B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1057315-EPF10K200SFI672-2B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1057315-EPF10K200SFI672-2B
Win Source Part Number: 1057315-EPF10K200SFI 672-2B Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10KS® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): EPF10K200SFI672-2BEP F10K200SFI6722B; ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 970989 Product Status: Obsolete

Win Source Part Number: 1057315-EPF10K200SFI672-2B
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX-10KS®
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 470
Number of LABs/CLBs: 1248
Number of Logic Elements/Cells: 9984
Total RAM Bits: 98304
Number of Gates: 513000
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 672-BBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): EPF10K200SFI672-2BEPF10K200SFI6722B;
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 970989
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200SFI672-2B-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200SFI672-2B-ND
FPGAs (Field Programmable Gate Array) EPF10K200SFI672-2B-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

Buy Now Datasheet
200MHz 2.5V FPGA Programmable Logic Device - 696-EPF10K200SFI672-2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V FPGA Programmable Logic Device
696-EPF10K200SFI672-2B
200MHz 2.5V FPGA Programmable Logic Device 696-EPF10K200SFI672-2B
FPGA FLEX 10KE Family 200K Gates 9984 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA Product overview: EPF10K200SFI672-2B from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SFI672- 2B can be used for catalog matching and distributor lookup.

FPGA FLEX 10KE Family 200K Gates 9984 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA Product overview: EPF10K200SFI672-2B from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SFI672-2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFI672-2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SFI672-2B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SFI672-2B
IC FPGA 470 I/O 672FBGA

IC FPGA 470 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFI672-2B - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SFI672-2B
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SFI672-2B
IC FPGA 470 I/O 672FBGA

IC FPGA 470 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200SFI672-2B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200SFI672-2B
FPGAs (Field Programmable Gate Array) EPF10K200SFI672-2B
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1057315-EPF10K200SFI672-2B EPF10K200SFI672-2B-ND 696-EPF10K200SFI672-2B EPF10K200SFI672-2B EPF10K200SFI672-2B EPF10K200SFI672-2B
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 200MHz 2.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 513000 513000 513000 513000
Logic Cells / Logic Blocks 9984 9984 9984
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V
Package Type Other; 672-BBGA Other; 672-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details