FLEX-10KS® Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA
IC FPGA 369 I/O 484FBGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA
FPGA - Field Programmable Gate Array FPGA - Flex 10K 1248 LABs 369 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 369 I/O 484FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K200SFC484-1N-ND | EPF10K200SFC484-1N | EPF10K200SFC484-1N | 386-EPF10K200SFC484-1N | EPF10K200SFC484-1N | EPF10K200SFC484-1N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Flex 10K 1248 LABs 369 IOs | FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | Other; 484-BBGA | Other; FBGA | ||
| Pins | 484 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V | Other; 2.5V | |||
| System Gates | 513000 | 513000 | 513000 |