Intel Corporation BGA Fpga EPF10K200SFC484-1

Description
Loadable PLD, 0.3ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K200SFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SFC484- 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Loadable PLD, 0.3ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K200SFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SFC484- 1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPF10K200SFC484-1 is a high-density Field Programmable Gate Array (FPGA) from the FLEX 10KE series, featuring up to 200,000 typical gates and 98,304 RAM bits. It supports dual-port capability with a 16-bit width per embedded array block, making it suitable for implementing complex logic functions and memory applications. The device operates with a 2.5-V internal supply voltage and is designed for low power consumption, with bidirectional I/O performance reaching up to 212 MHz. This FPGA is compliant with the PCI Local Bus Specification, allowing for operation at both 3.3-V and 5.0-V levels. It includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources. The device offers flexible interconnect options and supports in-circuit reconfigurability, making it adaptable for various applications. The EPF10K200SFC484-1 is packaged in a 484-pin FineLine BGA, suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The EPF10K200SFC484-1 is a high-density Field Programmable Gate Array (FPGA) from the FLEX 10KE series, featuring up to 200,000 typical gates and 98,304 RAM bits. It supports dual-port capability with a 16-bit width per embedded array block, making it suitable for implementing complex logic functions and memory applications. The device operates with a 2.5-V internal supply voltage and is designed for low power consumption, with bidirectional I/O performance reaching up to 212 MHz. This FPGA is compliant with the PCI Local Bus Specification, allowing for operation at both 3.3-V and 5.0-V levels. It includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources. The device offers flexible interconnect options and supports in-circuit reconfigurability, making it adaptable for various applications. The EPF10K200SFC484-1 is packaged in a 484-pin FineLine BGA, suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.3ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K200SFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SFC484- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.3ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K200SFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SFC484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1 - 918413-EPF10K200SFC484-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1
918413-EPF10K200SFC484-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1 918413-EPF10K200SFC484-1
Manufacturer: Intel Win Source Part Number: 918413-EPF10K200SFC4 84-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 369 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918413-EPF10K200SFC484-1
Series: FLEX-10KS®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 369
Part Status: Obsolete
Family Name: EPF10K200
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200SFC484-1-ND
FPGAs (Field Programmable Gate Array) EPF10K200SFC484-1-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SFC484-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SFC484-1
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200SFC484-1
FPGAs (Field Programmable Gate Array) EPF10K200SFC484-1
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 369 98304 9984 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SFC484-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SFC484-1
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site Datasheet
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA - EPF10K200SFC484-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
EPF10K200SFC484-1
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA EPF10K200SFC484-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K200SFC484-1 918413-EPF10K200SFC484-1 EPF10K200SFC484-1-ND EPF10K200SFC484-1 EPF10K200SFC484-1 EPF10K200SFC484-1 EPF10K200SFC484-1
Product Name BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.5 Other Other; 2.375V ~ 2.625V
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; FBGA
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details