FLEX-10KS® Field Programmable Gate Array (FPGA) IC 274 98304 9984 356-LBGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 274 98304 9984 356-LBGA
IC FPGA 274 I/O 356BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Flex 10K 1248 LABs 274 IOs
IC FPGA 274 I/O 356BGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K200SBC356-1 | EPF10K200SBC356-1 | EPF10K200SBC356-1 | 386-EPF10K200SBC356-1 | EPF10K200SBC356-1 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA | FPGA - Field Programmable Gate Array FPGA - Flex 10K 1248 LABs 274 IOs | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 513000 | 513000 | 513000 | ||
| Logic Cells / Logic Blocks | 9984 | 9984 | 9984 | ||
| Package Type | Other; 356-LBGA | Other; BGA | Other; 356-LBGA | ||
| User I/Os | 274 pins | 274 pins | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |