Intel Corporation FPGA Programmable Logic Device EPF10K200EFC672-3

Description
IC FPGA 470 I/O 672FBGA Product overview: EPF10K200EFC672-3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EFC672- 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 470 I/O 672FBGA Product overview: EPF10K200EFC672-3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EFC672- 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF10K200EFC672-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K200EFC672-3
FPGA Programmable Logic Device 696-EPF10K200EFC672-3
IC FPGA 470 I/O 672FBGA Product overview: EPF10K200EFC672-3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EFC672- 3 can be used for catalog matching and distributor lookup.

IC FPGA 470 I/O 672FBGA Product overview: EPF10K200EFC672-3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EFC672-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-3-ND
FPGAs (Field Programmable Gate Array) EPF10K200EFC672-3-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3 - 015540-EPF10K200EFC672-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3
015540-EPF10K200EFC672-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3 015540-EPF10K200EFC672-3
Manufacturer: Altera Win Source Part Number: 015540-EPF10K200EFC6 72-3 Mounting: SMD (SMT) Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015540-EPF10K200EFC672-3
Mounting: SMD (SMT)
Number of I/O: 470
Number of LABs/CLBs: 1248
Number of Logic Elements/Cells: 9984
Total RAM Bits: 98304
Number of Gates: 513000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EFC672-3
IC FPGA 470 I/O 672FBGA

IC FPGA 470 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EFC672-3
IC FPGA 470 I/O 672FBGA

IC FPGA 470 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-3
FPGAs (Field Programmable Gate Array) EPF10K200EFC672-3
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

Buy Now Datasheet
FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 672-Pin FBGA - EPF10K200EFC672-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 672-Pin FBGA
EPF10K200EFC672-3
FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 672-Pin FBGA EPF10K200EFC672-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K200EFC672-3 EPF10K200EFC672-3-ND 015540-EPF10K200EFC672-3 EPF10K200EFC672-3 EPF10K200EFC672-3 EPF10K200EFC672-3 EPF10K200EFC672-3
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-3 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 166.67MHz 0.22um Technology 2.5V 672-Pin FBGA
System Gates 513000 513000 513000 513000
Logic Cells / Logic Blocks 9984 9984 9984 9984
Package Type Other; Tray Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; FBGA
User I/Os 470 pins 470 pins 470 pins
Unlock Full Specs
to access all available technical data