Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 EPF10K200EFC672-2

Description
Manufacturer: Altera Win Source Part Number: 753096-EPF10K200EFC6 72-2 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Part Status: Obsolete(EOL) Family Name: EPF10K200E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): QL7180-6PS672M; QL7180-4PS672M; QL7180-5PS672M; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 753096-EPF10K200EFC6 72-2 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Part Status: Obsolete(EOL) Family Name: EPF10K200E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): QL7180-6PS672M; QL7180-4PS672M; QL7180-5PS672M; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 - 753096-EPF10K200EFC672-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2
753096-EPF10K200EFC672-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 753096-EPF10K200EFC672-2
Manufacturer: Altera Win Source Part Number: 753096-EPF10K200EFC6 72-2 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Part Status: Obsolete(EOL) Family Name: EPF10K200E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): QL7180-6PS672M; QL7180-4PS672M; QL7180-5PS672M; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 753096-EPF10K200EFC672-2
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 470
Number of LABs/CLBs: 1248
Number of Logic Elements/Cells: 9984
Total RAM Bits: 98304
Number of Gates: 513000
Part Status: Obsolete(EOL)
Family Name: EPF10K200E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): QL7180-6PS672M; QL7180-4PS672M; QL7180-5PS672M;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FINE LINE, BGA-672 Product overview: EPF10K200EFC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EFC672- 2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FINE LINE, BGA-672 Product overview: EPF10K200EFC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EFC672-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-2-ND
FPGAs (Field Programmable Gate Array) EPF10K200EFC672-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-2
FPGAs (Field Programmable Gate Array) EPF10K200EFC672-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 672-BBGA

Buy Now Datasheet
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA - EPF10K200EFC672-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA
EPF10K200EFC672-2
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA EPF10K200EFC672-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EFC672-2
IC FPGA 470 I/O 672FBGA

IC FPGA 470 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EFC672-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EFC672-2
IC FPGA 470 I/O 672FBGA

IC FPGA 470 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 753096-EPF10K200EFC672-2 696-EPF10K200EFC672-2 EPF10K200EFC672-2-ND EPF10K200EFC672-2 EPF10K200EFC672-2 EPF10K200EFC672-2 EPF10K200EFC672-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-2 BGA Fpga FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 513000 513000 513000
Logic Cells / Logic Blocks 9984 9984 9984
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.3 V ~ 2.7 V Other; 2.5 Other; 2.3V ~ 2.7V Other
Internal Frequency 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details