Intel Corporation BGA Fpga EPF10K200EBI600-2

Description
Loadable PLD, 0.6ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200EBI600-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBI600- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200EBI600-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBI600- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200EBI600-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBI600- 2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200EBI600-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBI600-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200EBI600-2-ND
FPGAs (Field Programmable Gate Array) EPF10K200EBI600-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2 - 774023-EPF10K200EBI600-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2
774023-EPF10K200EBI600-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2 774023-EPF10K200EBI600-2
Manufacturer: Altera Win Source Part Number: 774023-EPF10K200EBI6 00-2 Series: FLEX-10KE Operating Temperature Range: -40°C ~ 85°C (TA) Package: 600-BGA Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Number of I/O: 470 Number of LABs/CLBs: 1248 Number of Logic Elements/Cells: 9984 Total RAM Bits: 98304 Number of Gates: 513000 Part Status: Obsolete(EOL) Family Name: EPF10K200E Categories: Integrated Circuits (ICs) Manufacturer Package: 600-BGA (45x45) Alternative Parts (Cross-Reference): OR3T1257BC600-DB; OR3T125-5BC600I; OR3T125-5BCN600I; OR3T1256BC600-DB; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774023-EPF10K200EBI600-2
Series: FLEX-10KE
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 600-BGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 470
Number of LABs/CLBs: 1248
Number of Logic Elements/Cells: 9984
Total RAM Bits: 98304
Number of Gates: 513000
Part Status: Obsolete(EOL)
Family Name: EPF10K200E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 600-BGA (45x45)
Alternative Parts (Cross-Reference): OR3T1257BC600-DB; OR3T125-5BC600I; OR3T125-5BCN600I; OR3T1256BC600-DB;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA - EPF10K200EBI600-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA
EPF10K200EBI600-2
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA EPF10K200EBI600-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EBI600-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EBI600-2
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200EBI600-2
FPGAs (Field Programmable Gate Array) EPF10K200EBI600-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EBI600-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EBI600-2
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K200EBI600-2 EPF10K200EBI600-2-ND 774023-EPF10K200EBI600-2 EPF10K200EBI600-2 EPF10K200EBI600-2 EPF10K200EBI600-2 EPF10K200EBI600-2
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBI600-2 FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 140 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5 Other; 2.3 V ~ 2.7 V Other Other; 2.3V ~ 2.7V
Package Type Other; 600-BGA Other; BGA Other; 600-BGA
Pins 600
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details