Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 EPF10K200EBC600-2

Description
Manufacturer: Intel Win Source Part Number: 918411-EPF10K200EBC6 00-2 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA Package: Tray Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918411-EPF10K200EBC6 00-2 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA Package: Tray Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 - 918411-EPF10K200EBC600-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2
918411-EPF10K200EBC600-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 918411-EPF10K200EBC600-2
Manufacturer: Intel Win Source Part Number: 918411-EPF10K200EBC6 00-2 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA Package: Tray Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918411-EPF10K200EBC600-2
Series: FLEX-10KE®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA
Package: Tray
Package: 600-BGA
Mounting: Surface Mount
Number of I/O: 470
Part Status: Obsolete
Family Name: EPF10K200
Categories: Integrated Circuits (ICs)
Case / Package: 600-BGA (45x45)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
200MHz 2.5V BGA FPGA Programmable Logic Device - 696-EPF10K200EBC600-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V BGA FPGA Programmable Logic Device
696-EPF10K200EBC600-2
200MHz 2.5V BGA FPGA Programmable Logic Device 696-EPF10K200EBC600-2
FPGA FLEX 10KE Family 200K Gates 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA Product overview: EPF10K200EBC600-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBC600- 2 can be used for catalog matching and distributor lookup.

FPGA FLEX 10KE Family 200K Gates 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA Product overview: EPF10K200EBC600-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBC600-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-2-ND
FPGAs (Field Programmable Gate Array) EPF10K200EBC600-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EBC600-2
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-2
FPGAs (Field Programmable Gate Array) EPF10K200EBC600-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EBC600-2
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA - EPF10K200EBC600-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA
EPF10K200EBC600-2
FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA EPF10K200EBC600-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918411-EPF10K200EBC600-2 696-EPF10K200EBC600-2 EPF10K200EBC600-2-ND EPF10K200EBC600-2 EPF10K200EBC600-2 EPF10K200EBC600-2 EPF10K200EBC600-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-2 200MHz 2.5V BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 200MHz 0.22um Technology 2.5V 600-Pin BGA
Package Type Other; 600-BGA (45x45) Other; 600-BGA Other; 600-BGA Other; BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 513000 513000 513000
Internal Frequency 200 MHz
User I/Os 470 pins 470 pins 470 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-45 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details