Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 EPF10K200EBC600-1

Description
Manufacturer: Intel Win Source Part Number: 870597-EPF10K200EBC6 00-1 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA Package: Tray Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870597-EPF10K200EBC6 00-1 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA Package: Tray Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 - 870597-EPF10K200EBC600-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1
870597-EPF10K200EBC600-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 870597-EPF10K200EBC600-1
Manufacturer: Intel Win Source Part Number: 870597-EPF10K200EBC6 00-1 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA Package: Tray Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Part Status: Obsolete Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870597-EPF10K200EBC600-1
Series: FLEX-10KE®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA
Package: Tray
Package: 600-BGA
Mounting: Surface Mount
Number of I/O: 470
Part Status: Obsolete
Family Name: EPF10K200
Categories: Integrated Circuits (ICs)
Case / Package: 600-BGA (45x45)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-1-ND
FPGAs (Field Programmable Gate Array) EPF10K200EBC600-1-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200EBC600-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBC600- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200EBC600-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200EBC600-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EBC600-1
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K200EBC600-1
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 600-Pin BGA - EPF10K200EBC600-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 600-Pin BGA
EPF10K200EBC600-1
FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 600-Pin BGA EPF10K200EBC600-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K200EBC600-1
FPGAs (Field Programmable Gate Array) EPF10K200EBC600-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870597-EPF10K200EBC600-1 EPF10K200EBC600-1-ND 696-EPF10K200EBC600-1 EPF10K200EBC600-1 EPF10K200EBC600-1 EPF10K200EBC600-1 EPF10K200EBC600-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EBC600-1 FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 600-Pin BGA FPGAs (Field Programmable Gate Array)
Package Type Other; 600-BGA (45x45) Other; 600-BGA Other; BGA Other; BGA Other; 600-BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Pins 600
System Gates 513000 513000 513000
Logic Cells / Logic Blocks 9984 9984 9984
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details