Intel Corporation Fpga EPF10K130EQI240-2N

Description
Loadable PLD, 0.5ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQI240-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQI240- 2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.5ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQI240-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQI240- 2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.5ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQI240-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQI240- 2N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQI240-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQI240-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323295-EPF10K130EQI240-2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323295-EPF10K130EQI240-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323295-EPF10K130EQI240-2N
Manufacturer: Intel Win Source Part Number: 1323295-EPF10K130EQI 240-2N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 186 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Voltage - Supply: 2.375V ~ 2.625V Supplier Device Package: 240-PQFP (32x32) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 240-BFQFP ECCN: 3A001A2A Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 972777 Base Product Number: EPF10K130 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 1323295-EPF10K130EQI240-2N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 186
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 6656
Total RAM Bits: 65536
Number of Gates: 342000
Voltage - Supply: 2.375V ~ 2.625V
Supplier Device Package: 240-PQFP (32x32)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 240-BFQFP
ECCN: 3A001A2A
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 972777
Base Product Number: EPF10K130
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EQI240-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K130EQI240-2N-ND
FPGAs (Field Programmable Gate Array) EPF10K130EQI240-2N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

Buy Now Datasheet
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP - EPF10K130EQI240-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP
EPF10K130EQI240-2N
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP EPF10K130EQI240-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQI240-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EQI240-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EQI240-2N
IC FPGA 186 I/O 240QFP

IC FPGA 186 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K130EQI240-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EQI240-2N
FPGAs (Field Programmable Gate Array) EPF10K130EQI240-2N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQI240-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EQI240-2N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EQI240-2N
IC FPGA 186 I/O 240QFP

IC FPGA 186 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K130EQI240-2N 1323295-EPF10K130EQI240-2N EPF10K130EQI240-2N-ND EPF10K130EQI240-2N EPF10K130EQI240-2N EPF10K130EQI240-2N EPF10K130EQI240-2N
Product Name Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5 Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V
System Gates 342000 342000 342000
Logic Cells / Logic Blocks 6656 6656 6656
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details