Intel Corporation Fpga EPF10K130EQC240-3N

Description
Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQC240- 3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQC240- 3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQC240- 3N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQC240-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K130EQC240-3N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1005627-EPF10K130EQC240-3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1005627-EPF10K130EQC240-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1005627-EPF10K130EQC240-3N
Win Source Part Number: 1005627-EPF10K130EQC 240-3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10KE® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 240-BFQFP Supplier Device Package: 240-PQFP (32x32) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A001A2A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967467 Base Product Number: EPF10K130 Product Status: Obsolete

Win Source Part Number: 1005627-EPF10K130EQC240-3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX-10KE®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 6656
Total RAM Bits: 65536
Number of Gates: 342000
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 240-BFQFP
Supplier Device Package: 240-PQFP (32x32)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A001A2A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967467
Base Product Number: EPF10K130
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-3N
FPGAs (Field Programmable Gate Array) EPF10K130EQC240-3N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

Buy Now Datasheet
FPGA FLEX 10KE Family 130K Gates 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP - 386-EPF10K130EQC240-3N - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KE Family 130K Gates 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP
386-EPF10K130EQC240-3N
FPGA FLEX 10KE Family 130K Gates 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP 386-EPF10K130EQC240-3N
FPGA FLEX 10KE Family 130K Gates 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP

FPGA FLEX 10KE Family 130K Gates 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP

Supplier's Site
FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP - EPF10K130EQC240-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP
EPF10K130EQC240-3N
FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP EPF10K130EQC240-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EQC240-3N
IC FPGA 186 I/O 240QFP

IC FPGA 186 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EQC240-3N
IC FPGA 186 I/O 240QFP

IC FPGA 186 I/O 240QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K130EQC240-3N EPF10K130EQC240-3N-ND 1005627-EPF10K130EQC240-3N EPF10K130EQC240-3N 386-EPF10K130EQC240-3N EPF10K130EQC240-3N EPF10K130EQC240-3N EPF10K130EQC240-3N
Product Name Fpga FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA FLEX 10KE Family 130K Gates 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.5 Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.5V Other
Package Type Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP PQFP; Other; PQFP
Pins 240
System Gates 342000 342000 342000 342000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details