Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 EPF10K130EQC240-1

Description
Manufacturer: Altera Win Source Part Number: 144523-EPF10K130EQC2 40-1 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 144523-EPF10K130EQC2 40-1 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPF10K130EQC240-1 is a member of the FLEX 10KE family of embedded programmable logic devices from Quarktwin Technology Ltd. It features a typical gate count of 130,000 and can support up to 342,000 maximum system gates. The device includes 6,656 logic elements and 16 embedded array blocks (EABs), providing significant capacity for implementing complex logic functions and megafunctions. This FPGA operates with a 2.5V internal supply voltage and offers multi-voltage I/O pins that can interface with 2.5V, 3.3V, or 5.0V devices. It supports bidirectional I/O performance with speeds up to 212 MHz and is compliant with the PCI Local Bus Specification for both 3.3V and 5.0V operations. The device also includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources. The EPF10K130EQC240-1 is available in a 240-pin PQFP package and is suitable for applications requiring high-density logic integration and flexibility in design. It supports in-circuit reconfigurability and features such as low-skew clock distribution and programmable output slew-rate control, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The EPF10K130EQC240-1 is a member of the FLEX 10KE family of embedded programmable logic devices from Quarktwin Technology Ltd. It features a typical gate count of 130,000 and can support up to 342,000 maximum system gates. The device includes 6,656 logic elements and 16 embedded array blocks (EABs), providing significant capacity for implementing complex logic functions and megafunctions. This FPGA operates with a 2.5V internal supply voltage and offers multi-voltage I/O pins that can interface with 2.5V, 3.3V, or 5.0V devices. It supports bidirectional I/O performance with speeds up to 212 MHz and is compliant with the PCI Local Bus Specification for both 3.3V and 5.0V operations. The device also includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources. The EPF10K130EQC240-1 is available in a 240-pin PQFP package and is suitable for applications requiring high-density logic integration and flexibility in design. It supports in-circuit reconfigurability and features such as low-skew clock distribution and programmable output slew-rate control, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 - 144523-EPF10K130EQC240-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1
144523-EPF10K130EQC240-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 144523-EPF10K130EQC240-1
Manufacturer: Altera Win Source Part Number: 144523-EPF10K130EQC2 40-1 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 144523-EPF10K130EQC240-1
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 6656
Total RAM Bits: 65536
Number of Gates: 342000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-1-ND
FPGAs (Field Programmable Gate Array) EPF10K130EQC240-1-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

Buy Now Datasheet
Loadable PLD, 0.3ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQC240-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQC240- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.3ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K130EQC240-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EQC240-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-1
FPGAs (Field Programmable Gate Array) EPF10K130EQC240-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 65536 6656 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-1
FPGAs (Field Programmable Gate Array) EPF10K130EQC240-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 240-BQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 186 240-BQFP

Buy Now Datasheet
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP - EPF10K130EQC240-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP
EPF10K130EQC240-1
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP EPF10K130EQC240-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EQC240-1
IC FPGA 186 I/O 240QFP

IC FPGA 186 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EQC240-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EQC240-1
IC FPGA 186 I/O 240QFP

IC FPGA 186 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144523-EPF10K130EQC240-1 EPF10K130EQC240-1-ND 696-EPF10K130EQC240-1 EPF10K130EQC240-1 EPF10K130EQC240-1 EPF10K130EQC240-1 EPF10K130EQC240-1 EPF10K130EQC240-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EQC240-1 FPGAs (Field Programmable Gate Array) Fpga FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 342000 342000 342000
Logic Cells / Logic Blocks 6656 6656 6656
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP PQFP; Other; PQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data