IC FPGA 413 I/O 672FBGA
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 413 65536 6656 672-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K130EFC672-3 | EPF10K130EFC672-3 | EPF10K130EFC672-3 |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 672-Pin FBGA |
| System Gates | 342000 | 342000 | |
| Logic Cells / Logic Blocks | 6656 | 6656 | |
| User I/Os | 413 pins | 413 pins | |
| Package Type | Other; 672-BBGA | Other; FBGA |