FLEX-10KE® Field Programmable Gate Array (FPGA) IC 413 65536 6656 672-BBGA
Loadable PLD, 0.3ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FINE LINE, BGA-672 Product overview: EPF10K130EFC672-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EFC672-
IC FPGA 413 I/O 672FBGA
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 413 65536 6656 672-BBGA
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 413 65536 6656 672-BBGA
IC FPGA 413 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K130EFC672-1X-ND | 696-EPF10K130EFC672-1X | EPF10K130EFC672-1X | EPF10K130EFC672-1X | EPF10K130EFC672-1X | EPF10K130EFC672-1X |
| Product Name | FPGAs (Field Programmable Gate Array) | BGA Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 672-Pin FBGA |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | Other; FBGA | |||
| Pins | 672 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.5 | Other | Other; 2.375V ~ 2.625V |