Intel Corporation BGA Fpga EPF10K130EFC484-3

Description
Loadable PLD, 0.6ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K130EFC484-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EFC484- 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.6ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K130EFC484-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EFC484- 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.6ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K130EFC484-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EFC484- 3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K130EFC484-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EFC484-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 - 125853-EPF10K130EFC484-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3
125853-EPF10K130EFC484-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 125853-EPF10K130EFC484-3
Manufacturer: Altera Win Source Part Number: 125853-EPF10K130EFC4 84-3 Mounting: SMD (SMT) Number of I/O: 369 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 125853-EPF10K130EFC484-3
Mounting: SMD (SMT)
Number of I/O: 369
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 6656
Total RAM Bits: 65536
Number of Gates: 342000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K130EFC484-3-ND
FPGAs (Field Programmable Gate Array) EPF10K130EFC484-3-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 369 65536 6656 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 369 65536 6656 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K130EFC484-3
FPGAs (Field Programmable Gate Array) EPF10K130EFC484-3
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EFC484-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EFC484-3
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EFC484-3
FPGAs (Field Programmable Gate Array) EPF10K130EFC484-3
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 369 65536 6656 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 369 65536 6656 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EFC484-3
FPGAs (Field Programmable Gate Array) EPF10K130EFC484-3
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 369 484-BBGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 369 484-BBGA

Buy Now Datasheet
FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA - EPF10K130EFC484-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA
EPF10K130EFC484-3
FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA EPF10K130EFC484-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EFC484-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EFC484-3
IC FPGA 369 I/O 484FBGA

IC FPGA 369 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K130EFC484-3 125853-EPF10K130EFC484-3 EPF10K130EFC484-3-ND EPF10K130EFC484-3 EPF10K130EFC484-3 EPF10K130EFC484-3 EPF10K130EFC484-3 EPF10K130EFC484-3 EPF10K130EFC484-3
Product Name BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC484-3 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 6656 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.5 Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
System Gates 342000 342000 342000 342000
Logic Cells / Logic Blocks 6656 6656 6656
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details