Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 424 65536 6656 600-BGA
IC FPGA 424 I/O 600BGA
| Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K130EBC600-2X | EPF10K130EBC600-2X | EPF10K130EBC600-2X |
| Product Name | FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; BGA | Other; 600-BGA | |
| System Gates | 342000 | 342000 | |
| Logic Cells / Logic Blocks | 6656 | 6656 | |
| User I/Os | 424 pins | 424 pins |