Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K10TI144-4N

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2204-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2204-ND
FPGAs (Field Programmable Gate Array) 544-2204-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N - 084984-EPF10K10TI144-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N
084984-EPF10K10TI144-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N 084984-EPF10K10TI144-4N
Manufacturer: Altera Win Source Part Number: 084984-EPF10K10TI144 -4N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Family Name: EPF10K10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): OR2C06A4TN144-DB; OR2C06A-6TN144I; OR2C06A-5T144C; OR2C06A-5TN144I; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084984-EPF10K10TI144-4N
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Family Name: EPF10K10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): OR2C06A4TN144-DB; OR2C06A-6TN144I; OR2C06A-5T144C; OR2C06A-5TN144I;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF10K10TI144-4N
125MHz 5V FPGA Programmable Logic Device 696-EPF10K10TI144-4N
FPGA TQFP144 125MHz 31K Gates 576 LEs 102 I/Os 5V Product overview: EPF10K10TI144-4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10TI144-4N can be used for catalog matching and distributor lookup.

FPGA TQFP144 125MHz 31K Gates 576 LEs 102 I/Os 5V Product overview: EPF10K10TI144-4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10TI144-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K10TI144-4N
FPGAs (Field Programmable Gate Array) EPF10K10TI144-4N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10TI144-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10TI144-4N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGA 576 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP - EPF10K10TI144-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
EPF10K10TI144-4N
FPGA 576 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP EPF10K10TI144-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10TI144-4N
FPGAs (Field Programmable Gate Array) EPF10K10TI144-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10TI144-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10TI144-4N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2204-ND 084984-EPF10K10TI144-4N 696-EPF10K10TI144-4N EPF10K10TI144-4N EPF10K10TI144-4N EPF10K10TI144-4N EPF10K10TI144-4N EPF10K10TI144-4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TI144-4N 125MHz 5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
System Gates 31000 31000 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576 576
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details