Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N EPF10K10TC144-3N

Description
Manufacturer: Altera Win Source Part Number: 738109-EPF10K10TC144 -3N Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 102 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): AT40K10-2BQC; OR2C06A-6TN144I; OR2C06A3T144I-DB; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 738109-EPF10K10TC144 -3N Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 102 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): AT40K10-2BQC; OR2C06A-6TN144I; OR2C06A3T144I-DB; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N - 738109-EPF10K10TC144-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N
738109-EPF10K10TC144-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N 738109-EPF10K10TC144-3N
Manufacturer: Altera Win Source Part Number: 738109-EPF10K10TC144 -3N Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 102 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Part Status: Obsolete(EOL) Family Name: EPF10K10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): AT40K10-2BQC; OR2C06A-6TN144I; OR2C06A3T144I-DB; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 738109-EPF10K10TC144-3N
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 102
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Part Status: Obsolete(EOL)
Family Name: EPF10K10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): AT40K10-2BQC; OR2C06A-6TN144I; OR2C06A3T144I-DB;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2200-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2200-ND
FPGAs (Field Programmable Gate Array) 544-2200-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet
Singapore, Singapore
80MHz 5V FPGA Programmable Logic Device
696-EPF10K10TC144-3N
80MHz 5V FPGA Programmable Logic Device 696-EPF10K10TC144-3N
FPGA 80MHz 31K Gates TQFP144 5V 102 I/O Product overview: EPF10K10TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10TC144-3N can be used for catalog matching and distributor lookup.

FPGA 80MHz 31K Gates TQFP144 5V 102 I/O Product overview: EPF10K10TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10TC144-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10TC144-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10TC144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10TC144-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10TC144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGA 576 Cells 125MHz CMOS Technology 5V 144-Pin TQFP - EPF10K10TC144-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 125MHz CMOS Technology 5V 144-Pin TQFP
EPF10K10TC144-3N
FPGA 576 Cells 125MHz CMOS Technology 5V 144-Pin TQFP EPF10K10TC144-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K10TC144-3N
FPGAs (Field Programmable Gate Array) EPF10K10TC144-3N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10TC144-3N
FPGAs (Field Programmable Gate Array) EPF10K10TC144-3N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 6144 576 144-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 738109-EPF10K10TC144-3N 544-2200-ND 696-EPF10K10TC144-3N EPF10K10TC144-3N EPF10K10TC144-3N EPF10K10TC144-3N EPF10K10TC144-3N EPF10K10TC144-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10TC144-3N FPGAs (Field Programmable Gate Array) 80MHz 5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 125MHz CMOS Technology 5V 144-Pin TQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 31000 31000 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576 576
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 5V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Package Type LFQP; Other; 144-LQFP Other; TQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details