Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 EPF10K10QI208-4

Description
Manufacturer: Altera Win Source Part Number: 142029-EPF10K10QI208 -4 Mounting: SMD (SMT) Number of I/O: 134 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 142029-EPF10K10QI208 -4 Mounting: SMD (SMT) Number of I/O: 134 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 - 142029-EPF10K10QI208-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4
142029-EPF10K10QI208-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 142029-EPF10K10QI208-4
Manufacturer: Altera Win Source Part Number: 142029-EPF10K10QI208 -4 Mounting: SMD (SMT) Number of I/O: 134 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 142029-EPF10K10QI208-4
Mounting: SMD (SMT)
Number of I/O: 134
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF10K10QI208-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10QI208-4 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF10K10QI208-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10QI208-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2198-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2198-ND
FPGAs (Field Programmable Gate Array) 544-2198-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10QI208-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10QI208-4
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site
IC FPGA 134 I/O 208QFP - 386-EPF10K10QI208-4 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 134 I/O 208QFP
386-EPF10K10QI208-4
IC FPGA 134 I/O 208QFP 386-EPF10K10QI208-4
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K10QI208-4
FPGAs (Field Programmable Gate Array) EPF10K10QI208-4
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10QI208-4
FPGAs (Field Programmable Gate Array) EPF10K10QI208-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10QI208-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10QI208-4
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site Datasheet
FPGA 576 Cells 125MHz CMOS Technology 5V 208-Pin - EPF10K10QI208-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 125MHz CMOS Technology 5V 208-Pin
EPF10K10QI208-4
FPGA 576 Cells 125MHz CMOS Technology 5V 208-Pin EPF10K10QI208-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 142029-EPF10K10QI208-4 696-EPF10K10QI208-4 544-2198-ND EPF10K10QI208-4 386-EPF10K10QI208-4 EPF10K10QI208-4 EPF10K10QI208-4 EPF10K10QI208-4 EPF10K10QI208-4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QI208-4 Fpga FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 134 I/O 208QFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 125MHz CMOS Technology 5V 208-Pin
System Gates 31000 31000 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576 576
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5 Other 5V; Other; 5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details