Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N EPF10K10QC208-4N

Description
Manufacturer: Altera Win Source Part Number: 083272-EPF10K10QC208 -4N Mounting: SMD (SMT) Number of I/O: 134 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Family Name: EPF10K10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC4013-5MQ208I; XC4013-4MQ208C; AT40K10-2DQC; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 083272-EPF10K10QC208 -4N Mounting: SMD (SMT) Number of I/O: 134 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Family Name: EPF10K10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC4013-5MQ208I; XC4013-4MQ208C; AT40K10-2DQC; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N - 083272-EPF10K10QC208-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N
083272-EPF10K10QC208-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N 083272-EPF10K10QC208-4N
Manufacturer: Altera Win Source Part Number: 083272-EPF10K10QC208 -4N Mounting: SMD (SMT) Number of I/O: 134 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 6144 Number of Gates: 31000 Family Name: EPF10K10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC4013-5MQ208I; XC4013-4MQ208C; AT40K10-2DQC; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083272-EPF10K10QC208-4N
Mounting: SMD (SMT)
Number of I/O: 134
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 6144
Number of Gates: 31000
Family Name: EPF10K10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): XC4013-5MQ208I; XC4013-4MQ208C; AT40K10-2DQC;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
125MHz FPGA Programmable Logic Device - 696-EPF10K10QC208-4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz FPGA Programmable Logic Device
696-EPF10K10QC208-4N
125MHz FPGA Programmable Logic Device 696-EPF10K10QC208-4N
FPGA 125MHz 576LE PQFP208 31K Gates 134 I/O Product overview: EPF10K10QC208-4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10QC208-4N can be used for catalog matching and distributor lookup.

FPGA 125MHz 576LE PQFP208 31K Gates 134 I/O Product overview: EPF10K10QC208-4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K10QC208-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2197-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2197-ND
FPGAs (Field Programmable Gate Array) 544-2197-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

Buy Now Datasheet
FPGA 576 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP - EPF10K10QC208-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP
EPF10K10QC208-4N
FPGA 576 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP EPF10K10QC208-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K10QC208-4N
FPGAs (Field Programmable Gate Array) EPF10K10QC208-4N
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10QC208-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K10QC208-4N
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K10QC208-4N
FPGAs (Field Programmable Gate Array) EPF10K10QC208-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 134 6144 576 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10QC208-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10QC208-4N
IC FPGA 134 I/O 208QFP

IC FPGA 134 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 083272-EPF10K10QC208-4N 696-EPF10K10QC208-4N 544-2197-ND EPF10K10QC208-4N EPF10K10QC208-4N EPF10K10QC208-4N EPF10K10QC208-4N EPF10K10QC208-4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10QC208-4N 125MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 576 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 31000 31000 31000 31000 31000
Logic Cells / Logic Blocks 576 576 576 576
Package Type QFP; Other; 208-PQFP (28x28) Other; PQFP Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 5V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data